Acer logo

Acer Aspire 3960 Intel® Core™ i5 i5-2300 4 GB DDR3-SDRAM 1.5 TB AMD Radeon HD 5670 Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72270
Info modified on:
23 Jul 2024, 20:36:44
Short summary description Acer Aspire 3960 Intel® Core™ i5 i5-2300 4 GB DDR3-SDRAM 1.5 TB AMD Radeon HD 5670 Windows 7 Home Premium SFF PC Black:

Acer Aspire 3960, 2.8 GHz, Intel® Core™ i5, 4 GB, 1.5 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire 3960 Intel® Core™ i5 i5-2300 4 GB DDR3-SDRAM 1.5 TB AMD Radeon HD 5670 Windows 7 Home Premium SFF PC Black:

Acer Aspire 3960. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 5670. Wi-Fi. Operating system installed: Windows 7 Home Premium. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.