- - PC Black 300 W
- - Intel® Core™ i5 i5-2300 2.8 GHz
- - 6 GB DDR3-SDRAM 1333 MHz
- - 1 TB DVD Super Multi DL Card reader integrated
- - Intel® HD Graphics Intel® HD Graphics 2000
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 7 Home Premium 64-bit
Intel Core i5-2300 (6M Cache - 2.80 GHz), 6GB DDR3 SDRAM, 1 TB HDD, Intel H67 Express, Intel HD Graphics, DVD Super Multi DL, Gigabit LAN, HDMI, 8-in-1 card reader, USB keyboard & mouse, Windows 7 Home Premium 64-bit
The handsome black Aspire M3 Series combines a powerful processor, top-level graphics, and a host of practical features to fulfill your everyday computing and entertainment needs.
Superb multitasking power
A choice of the latest processor, fast DDR3 memory, and second-generation expansion cards deliver efficient multitasking and beautiful entertainment. A multi-in-1 card reader and several USB ports make media sharing very convenient. Plus, you can easily store all your files in this PC's massive hard drive.
Party at home!
Gaming and entertainment reach new levels of realism via the Blu-ray Disc™1 drive, along with amazing HD graphics. An HDMI®1 port connects handily with HD peripheral displays, while the Acer Arcade Deluxe™1 multimedia suite provides easy access to Full HD enjoyment.
Modern, practical design
The Aspire M3 Series showcases blue LED lighting effects, adding to its modern look. On top are a number of ports intuitively positioned for easy access, along with a covered storage deck for conveniently stowing cables and other items.
Cool and exciting takeaways!
Slide out the easy-swap hard disk drive2 from your PC and insert it into the Aspire RV100 multimedia player… Connect the Aspire RV100 to your TV and enjoy fabulous HD entertainment on the big screen. And, with the TV-tuner1 option, you can even catch your favorite shows on your PC.
Acer Aspire AM3920-E4012u, 2.8 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium
Acer Aspire AM3920-E4012u. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2300. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC