Acer logo

Acer Aspire M3900 Intel® Core™2 Duo E7600 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 315 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54572
Info modified on:
07 Oct 2024, 16:37:11
Short summary description Acer Aspire M3900 Intel® Core™2 Duo E7600 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 315 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3900, 3.06 GHz, Intel® Core™2 Duo, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire M3900 Intel® Core™2 Duo E7600 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 315 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3900. Processor frequency: 3.06 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 315. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.