Acer Predator G5900, 2.93 GHz, Intel® Core™ i7, 8 GB, 1.58 TB, DVD Super Multi DL, Windows 7 Home Premium
Acer Predator G5900. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i7, Processor model: i7-875K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1.58 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GTX 480. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: PC