Acer logo

Acer Aspire Predator G5900 Intel® Core™ i5 i5-655K 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460 Windows 7 Home Premium Tower PC Black, Orange

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44366
Info modified on:
07 Oct 2024, 16:47:49
Short summary description Acer Aspire Predator G5900 Intel® Core™ i5 i5-655K 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460 Windows 7 Home Premium Tower PC Black, Orange:

Acer Aspire Predator G5900, 3.2 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire Predator G5900 Intel® Core™ i5 i5-655K 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460 Windows 7 Home Premium Tower PC Black, Orange:

Acer Aspire Predator G5900. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-655K. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 460. Operating system installed: Windows 7 Home Premium. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product color: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.