Acer logo

Acer Aspire Predator G5900 Intel® Core™ i5 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5850 Windows 7 Home Premium Black, Orange

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74317
Info modified on:
07 Oct 2024, 16:48:58
Short summary description Acer Aspire Predator G5900 Intel® Core™ i5 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5850 Windows 7 Home Premium Black, Orange:

Acer Aspire Predator G5900, Intel® Core™ i5, 6 GB, DDR3-SDRAM, 1 TB, Windows 7 Home Premium, Black, Orange

Long summary description Acer Aspire Predator G5900 Intel® Core™ i5 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5850 Windows 7 Home Premium Black, Orange:

Acer Aspire Predator G5900. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Radeon HD 5850. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.