Acer logo

Acer Revo RL100 (BR) AMD Athlon II X2 K325 2 GB DDR3-SDRAM 500 GB NVIDIA® ION™ Windows 7 Home Premium PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55477
Info modified on:
26 Jun 2024, 06:20:51
Short summary description Acer Revo RL100 (BR) AMD Athlon II X2 K325 2 GB DDR3-SDRAM 500 GB NVIDIA® ION™ Windows 7 Home Premium PC Black:

Acer Revo RL100 (BR), 1.3 GHz, AMD Athlon II X2, 2 GB, 500 GB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description Acer Revo RL100 (BR) AMD Athlon II X2 K325 2 GB DDR3-SDRAM 500 GB NVIDIA® ION™ Windows 7 Home Premium PC Black:

Acer Revo RL100 (BR). Processor frequency: 1.3 GHz, Processor family: AMD Athlon II X2, Processor model: K325. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.