Acer Revo RL100-U1002, 1.3 GHz, Athlon II Neo, 4 GB, 750 GB, DVD-RW, Windows 7 Home Premium
Acer Revo RL100-U1002. Processor frequency: 1.3 GHz, Processor family: Athlon II Neo, Processor model: K325. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 750 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Product color: Black