Acer logo

Acer Aspire Revo R3700 Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82533
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Acer Aspire Revo R3700 Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium PC Black:

Acer Aspire Revo R3700, 1.8 GHz, Intel Atom®, D525, 2 GB, 250 GB, Windows 7 Home Premium

Long summary description Acer Aspire Revo R3700 Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium PC Black:

Acer Aspire Revo R3700. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Wi-Fi. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.