Acer logo

Acer Aspire M3900 Intel® Core™2 Quad Q8400 4 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 5570 Windows 7 Home Premium PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100564
Info modified on:
07 Oct 2024, 16:47:49
Short summary description Acer Aspire M3900 Intel® Core™2 Quad Q8400 4 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 5570 Windows 7 Home Premium PC Black:

Acer Aspire M3900, 2.66 GHz, Intel® Core™2 Quad, 4 GB, 1.02 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire M3900 Intel® Core™2 Quad Q8400 4 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 5570 Windows 7 Home Premium PC Black:

Acer Aspire M3900. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1.02 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 5570. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.