Acer Aspire X3910, 3.2 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD-RW, Windows 7 Home Premium
Acer Aspire X3910. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium®, Processor model: E5800. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product color: Black