Acer logo

Acer Aspire X3910 Intel® Pentium® E5700 3 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34827
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire X3910 Intel® Pentium® E5700 3 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Tower PC Black:

Acer Aspire X3910, 3 GHz, Intel® Pentium®, 3 GB, 500 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3910 Intel® Pentium® E5700 3 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Tower PC Black:

Acer Aspire X3910. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.