Acer logo

Acer Aspire X3910 Intel® Pentium® E5700 4 GB DDR3-SDRAM 32 GB NVIDIA® GeForce® G315 Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64531
Info modified on:
07 Oct 2024, 16:37:04
Short summary description Acer Aspire X3910 Intel® Pentium® E5700 4 GB DDR3-SDRAM 32 GB NVIDIA® GeForce® G315 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3910, 3 GHz, Intel® Pentium®, 4 GB, 32 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire X3910 Intel® Pentium® E5700 4 GB DDR3-SDRAM 32 GB NVIDIA® GeForce® G315 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3910. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 32 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® G315. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.