Acer Aspire AX3910-E3002, 3 GHz, Intel® Pentium®, E5700, 4 GB, 640 GB, Windows 7 Home Premium
Acer Aspire AX3910-E3002. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 640 GB, Card reader integrated. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black