Acer Aspire AX3910-U3012, 2.4 GHz, Intel® Core™2 Duo, 4 GB, 640 GB, DVD Super Multi, Windows 7 Home Premium
Acer Aspire AX3910-U3012. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product color: Black