Acer logo

Acer Aspire AX3950-UR30P Intel® Core™ i3 i3-540 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
248528
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire AX3950-UR30P Intel® Core™ i3 i3-540 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium SFF PC Black:

Acer Aspire AX3950-UR30P, 3.06 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire AX3950-UR30P Intel® Core™ i3 i3-540 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium SFF PC Black:

Acer Aspire AX3950-UR30P. Processor frequency: 3.06 GHz, Processor family: Intel® Core™ i3, Processor model: i3-540. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.