Acer logo

Acer Aspire X3950 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315 Windows 7 Home Premium PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94793
Info modified on:
07 Oct 2024, 16:37:08
Short summary description Acer Aspire X3950 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315 Windows 7 Home Premium PC Black:

Acer Aspire X3950, 3.2 GHz, Intel® Core™ i5, 4 GB, 640 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire X3950 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315 Windows 7 Home Premium PC Black:

Acer Aspire X3950. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 315. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.