Acer Aspire X3950, 3.06 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium
Acer Aspire X3950. Processor frequency: 3.06 GHz, Processor family: Intel® Core™ i3, Processor model: i3-540. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 315. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black