Acer logo

Acer Aspire X5950 Intel® Core™ i3 i3-540 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Tower PC Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96271
Info modified on:
07 Oct 2024, 16:47:50
Short summary description Acer Aspire X5950 Intel® Core™ i3 i3-540 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Tower PC Silver:

Acer Aspire X5950, 3.06 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X5950 Intel® Core™ i3 i3-540 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Tower PC Silver:

Acer Aspire X5950. Processor frequency: 3.06 GHz, Processor family: Intel® Core™ i3, Processor model: i3-540. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5570. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.