Acer logo

Acer Aspire X5950 Intel® Core™ i3 i3-540 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 320 Windows Vista Home Premium Tower PC Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79988
Info modified on:
07 Oct 2024, 16:47:33
Short summary description Acer Aspire X5950 Intel® Core™ i3 i3-540 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 320 Windows Vista Home Premium Tower PC Silver:

Acer Aspire X5950, 3.06 GHz, Intel® Core™ i3, 6 GB, 640 GB, DVD Super Multi DL, Windows Vista Home Premium

Long summary description Acer Aspire X5950 Intel® Core™ i3 i3-540 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 320 Windows Vista Home Premium Tower PC Silver:

Acer Aspire X5950. Processor frequency: 3.06 GHz, Processor family: Intel® Core™ i3, Processor model: i3-540. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 320. Operating system installed: Windows Vista Home Premium. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.