Acer Aspire X3400, 2.9 GHz, AMD Athlon II X4, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium
Acer Aspire X3400. Processor frequency: 2.9 GHz, Processor family: AMD Athlon II X4, Processor model: 635. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® G315. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black