Acer Aspire AX3400-E4002, 3.1 GHz, AMD Athlon II X3, 3 GB, 640 GB, DVD Super Multi, Windows 7 Home Premium
Acer Aspire AX3400-E4002. Processor frequency: 3.1 GHz, Processor family: AMD Athlon II X3, Processor model: 445. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 9200. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Black