Acer logo

Acer Aspire M3910 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 1 TB Intel® GMA HD Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175955
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M3910 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 1 TB Intel® GMA HD Windows 7 Home Premium Tower PC Black:

Acer Aspire M3910, 3.2 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire M3910 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 1 TB Intel® GMA HD Windows 7 Home Premium Tower PC Black:

Acer Aspire M3910. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA HD. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.