Acer Aspire M5910, 3.2 GHz, Intel® Core™ i5, 8 GB, 1.5 TB, Blu-Ray DVD Combo, Windows 7 Home Premium
Acer Aspire M5910. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1.5 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5750. Operating system installed: Windows 7 Home Premium. Power supply: 500 W. Chassis type: Micro Tower. Product type: PC. Product color: Silver