Acer logo

Acer Aspire M5910 Intel® Core™ i5 i5-650 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 330 Windows Vista Home Premium Desktop PC Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58574
Info modified on:
07 Oct 2024, 17:12:49
Short summary description Acer Aspire M5910 Intel® Core™ i5 i5-650 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 330 Windows Vista Home Premium Desktop PC Silver:

Acer Aspire M5910, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows Vista Home Premium

Long summary description Acer Aspire M5910 Intel® Core™ i5 i5-650 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 330 Windows Vista Home Premium Desktop PC Silver:

Acer Aspire M5910. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 330. Operating system installed: Windows Vista Home Premium. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.