Acer Aspire X1900-S2602, 2.5 GHz, Intel® Celeron®, 3 GB, 320 GB, DVD Super Multi, Windows 7 Home Premium
Acer Aspire X1900-S2602. Processor frequency: 2.5 GHz, Processor family: Intel® Celeron®, Processor model: E3300. Internal memory: 3 GB. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black