Acer logo

Acer Aspire M1900 Intel® Pentium® E5800 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169172
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M1900 Intel® Pentium® E5800 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black:

Acer Aspire M1900, 3.2 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire M1900 Intel® Pentium® E5800 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black:

Acer Aspire M1900. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium®, Processor model: E5800. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.