Acer logo

Acer Aspire M7811 Intel® Core™ i7 i7-870 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 480 Windows 7 Home Premium Tower PC Black, Blue, Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60792
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M7811 Intel® Core™ i7 i7-870 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 480 Windows 7 Home Premium Tower PC Black, Blue, Gray:

Acer Aspire M7811, 2.93 GHz, Intel® Core™ i7, 6 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire M7811 Intel® Core™ i7 i7-870 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 480 Windows 7 Home Premium Tower PC Black, Blue, Gray:

Acer Aspire M7811. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i7, Processor model: i7-870. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GTX 480. Operating system installed: Windows 7 Home Premium. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product color: Black, Blue, Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.