Acer logo

Acer Aspire M5811 Intel® Core™ i5 i5-750 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 5750 Windows 7 Home Premium Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91158
Info modified on:
07 Oct 2024, 16:47:27
Short summary description Acer Aspire M5811 Intel® Core™ i5 i5-750 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 5750 Windows 7 Home Premium Tower PC:

Acer Aspire M5811, 2.66 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 7 Home Premium

Long summary description Acer Aspire M5811 Intel® Core™ i5 i5-750 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 5750 Windows 7 Home Premium Tower PC:

Acer Aspire M5811. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i5, Processor model: i5-750. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 5750. Wi-Fi. Operating system installed: Windows 7 Home Premium. Power supply: 500 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.