Acer logo

Acer Aspire Predator G7750 Intel® Core™ i7 i7-920 12 GB DDR3-SDRAM 200 GB AMD Radeon HD 5850 Windows 7 Home Premium Tower PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108435
Info modified on:
07 Oct 2024, 16:47:25
Short summary description Acer Aspire Predator G7750 Intel® Core™ i7 i7-920 12 GB DDR3-SDRAM 200 GB AMD Radeon HD 5850 Windows 7 Home Premium Tower PC:

Acer Aspire Predator G7750, 2.66 GHz, Intel® Core™ i7, i7-920, 12 GB, 200 GB, Windows 7 Home Premium

Long summary description Acer Aspire Predator G7750 Intel® Core™ i7 i7-920 12 GB DDR3-SDRAM 200 GB AMD Radeon HD 5850 Windows 7 Home Premium Tower PC:

Acer Aspire Predator G7750. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i7, Processor model: i7-920. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 200 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Power supply: 750 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.