Acer logo

Acer Aspire X3900 Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 320 Windows 7 Home Premium SFF PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100584
Info modified on:
07 Oct 2024, 16:47:33
Short summary description Acer Aspire X3900 Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 320 Windows 7 Home Premium SFF PC:

Acer Aspire X3900, 3.2 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD±RW, Windows 7 Home Premium

Long summary description Acer Aspire X3900 Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 320 Windows 7 Home Premium SFF PC:

Acer Aspire X3900. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 320. Operating system installed: Windows 7 Home Premium. Chassis type: SFF. Product type: PC. Weight: 17.6 lbs (8 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.