Acer logo

Acer Aspire Revo R3610 Intel Atom® 330 2 GB DDR2-SDRAM 320 GB NVIDIA® ION™ Windows 7 Home Premium PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128005
Info modified on:
19 Jul 2024, 20:11:17
Short summary description Acer Aspire Revo R3610 Intel Atom® 330 2 GB DDR2-SDRAM 320 GB NVIDIA® ION™ Windows 7 Home Premium PC:

Acer Aspire Revo R3610, 1.6 GHz, Intel Atom®, 330, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description Acer Aspire Revo R3610 Intel Atom® 330 2 GB DDR2-SDRAM 320 GB NVIDIA® ION™ Windows 7 Home Premium PC:

Acer Aspire Revo R3610. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 330. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: NVIDIA® ION™. Wi-Fi. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Product type: PC. Weight: 2.2 lbs (1 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.