Acer Aspire M3202-SD7450A, 2.4 GHz, AMD Athlon X2, 2 GB, 320 GB, DVD Super Multi DL, Windows Vista Home Premium
Acer Aspire M3202-SD7450A. Processor frequency: 2.4 GHz, Processor family: AMD Athlon X2, Processor model: 7450. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 533 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product color: Black