Acer logo

Acer Aspire M3800 Intel® Core™2 Quad Q8300 6 GB DDR3-SDRAM 1 TB Intel® GMA X4500 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105067
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Aspire M3800 Intel® Core™2 Quad Q8300 6 GB DDR3-SDRAM 1 TB Intel® GMA X4500 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3800, 2.5 GHz, Intel® Core™2 Quad, 6 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire M3800 Intel® Core™2 Quad Q8300 6 GB DDR3-SDRAM 1 TB Intel® GMA X4500 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3800. Processor frequency: 2.5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8300. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Power supply: 250 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.