Acer logo

Acer Aspire M3800 Intel® Pentium® E5400 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® 310 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58334
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M3800 Intel® Pentium® E5400 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® 310 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3800, 2.7 GHz, Intel® Pentium®, E5400, 4 GB, 750 GB, Windows 7 Home Premium

Long summary description Acer Aspire M3800 Intel® Pentium® E5400 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® 310 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3800. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 310. Operating system installed: Windows 7 Home Premium. Power supply: 250 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.