Acer logo

Acer Aspire X3810 Intel® Celeron® E3300 4 GB DDR3-SDRAM 640 GB Intel® GMA X4500 Windows 7 Home Premium SFF PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84185
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire X3810 Intel® Celeron® E3300 4 GB DDR3-SDRAM 640 GB Intel® GMA X4500 Windows 7 Home Premium SFF PC:

Acer Aspire X3810, 2.5 GHz, Intel® Celeron®, 4 GB, 640 GB, DVD±RW, Windows 7 Home Premium

Long summary description Acer Aspire X3810 Intel® Celeron® E3300 4 GB DDR3-SDRAM 640 GB Intel® GMA X4500 Windows 7 Home Premium SFF PC:

Acer Aspire X3810. Processor frequency: 2.5 GHz, Processor family: Intel® Celeron®, Processor model: E3300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Chassis type: SFF. Product type: PC. Weight: 17.6 lbs (8 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.