Acer logo

Acer Aspire X3300-SD3400A AMD Athlon X2 3 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 9200 Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90076
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Aspire X3300-SD3400A AMD Athlon X2 3 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 9200 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3300-SD3400A, 1.8 GHz, AMD Athlon X2, 3 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire X3300-SD3400A AMD Athlon X2 3 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 9200 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3300-SD3400A. Processor frequency: 1.8 GHz, Processor family: AMD Athlon X2. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 9200. Wi-Fi. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.