Acer logo

Acer Aspire Predator G7710 Intel® Core™ i7 i7-940 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260 Windows Vista Home Premium Tower PC Orange

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94969
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire Predator G7710 Intel® Core™ i7 i7-940 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260 Windows Vista Home Premium Tower PC Orange:

Acer Aspire Predator G7710, 2.93 GHz, Intel® Core™ i7, 6 GB, 1 TB, DVD Super Multi, Windows Vista Home Premium

Long summary description Acer Aspire Predator G7710 Intel® Core™ i7 i7-940 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260 Windows Vista Home Premium Tower PC Orange:

Acer Aspire Predator G7710. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i7, Processor model: i7-940. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GTX 260. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Product color: Orange

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.