Acer logo

Acer eMachines ET1840 Intel® Pentium® E5700 4 GB DDR2-SDRAM 640 GB Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201586
Info modified on:
07 Oct 2024, 16:37:08
Short summary description Acer eMachines ET1840 Intel® Pentium® E5700 4 GB DDR2-SDRAM 640 GB Windows 7 Home Premium Tower PC Black:

Acer eMachines ET1840, 3 GHz, Intel® Pentium®, 4 GB, 640 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer eMachines ET1840 Intel® Pentium® E5700 4 GB DDR2-SDRAM 640 GB Windows 7 Home Premium Tower PC Black:

Acer eMachines ET1840. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.