Acer eMachines EL1352, 2 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD Super Multi, Windows 7 Home Premium
Acer eMachines EL1352. Processor frequency: 2 GHz, Processor family: AMD Athlon II X2, Processor model: 170u. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 6150SE. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product color: Black