Acer eMachines ER1401, 1.3 GHz, AMD Athlon II X2, K325, 2 GB, 160 GB, Linux
Acer eMachines ER1401. Processor frequency: 1.3 GHz, Processor family: AMD Athlon II X2, Processor model: K325. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 9200. Wi-Fi. Operating system installed: Linux. Power supply: 65 W. Product type: PC. Product color: Black