Acer logo

Acer eMachines EL1850 Intel® Celeron® 450 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156146
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer eMachines EL1850 Intel® Celeron® 450 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310 Windows 7 Home Premium Desktop PC Black:

Acer eMachines EL1850, 2.2 GHz, Intel® Celeron®, 4 GB, 320 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer eMachines EL1850 Intel® Celeron® 450 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310 Windows 7 Home Premium Desktop PC Black:

Acer eMachines EL1850. Processor frequency: 2.2 GHz, Processor family: Intel® Celeron®, Processor model: 450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 310. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.