Acer logo

Acer EMachines EL1320-01M Intel® Celeron® M 215 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6150 SE FreeDOS Tower PC Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86350
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer EMachines EL1320-01M Intel® Celeron® M 215 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6150 SE FreeDOS Tower PC Black:

Acer EMachines EL1320-01M, 1.33 GHz, Intel® Celeron® M, 2 GB, 160 GB, DVD Super Multi, FreeDOS

Long summary description Acer EMachines EL1320-01M Intel® Celeron® M 215 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6150 SE FreeDOS Tower PC Black:

Acer EMachines EL1320-01M. Processor frequency: 1.33 GHz, Processor family: Intel® Celeron® M, Processor model: 215. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: FreeDOS. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.