Acer logo

Acer Extensa E270 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 FreeDOS Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86658
Info modified on:
19 Mar 2021, 15:59:23
Short summary description Acer Extensa E270 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 FreeDOS Micro Tower PC Black:

Acer Extensa E270, 2.7 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD-RW, FreeDOS

Long summary description Acer Extensa E270 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 FreeDOS Micro Tower PC Black:

Acer Extensa E270. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: FreeDOS. Chassis type: Micro Tower. Product type: PC. Weight: 33.1 lbs (15 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.