Acer logo

Acer Veriton X X2610 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 320 GB Windows 7 Professional PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73908
Info modified on:
23 Jul 2024, 20:36:39
Short summary description Acer Veriton X X2610 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 320 GB Windows 7 Professional PC Black, Silver:

Acer Veriton X X2610, 3.3 GHz, Intel® Core™ i3, 4 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description Acer Veriton X X2610 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 320 GB Windows 7 Professional PC Black, Silver:

Acer Veriton X X2610. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.