location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton X480G Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X480G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.VCKE3.013
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Veriton X480G Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black
  • - Intel® Core™ i7 i7-2600 3.4 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 500 GB DVD-RW
  • - Intel® HD Graphics Intel® HD Graphics 2000
  • - Ethernet LAN
  • - Windows 7 Professional 64-bit
More>>>
Short summary description Acer Veriton X480G Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional SFF PC Black:
This short summary of the Acer Veriton X480G Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton X480G, 3.4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description Acer Veriton X480G Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of Acer Veriton X480G Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

Acer Veriton X480G. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2600
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
95 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Stepping
D2
CPU multiplier (bus/core ratio)
34
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD-RW
HDD interface
SATA II
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1350 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
SFF
Product color *
Black
Performance
Motherboard chipset
Intel® Q67 Express
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
Processor code
SR00B
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
52213
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
4.02" (102 mm)
Depth *
15.6" (397 mm)
Height *
10.5" (267 mm)
Packaging content
Display included *
No
Features
Images Type Map
Other features
Networking features
Gigabit Ethernet
Graphics card family
Intel
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-10-30 01:04:27
Uk has collected 4 expert reviews for Acer Veriton X480G Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional SFF PC Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-30 01:04:26
Product Code: P1.XRM7Z.MCZ The Acer Veriton X480G does a good job of keeping up with the best budget PCs, but tough competition stands between this system and top honours. The Acer Veriton X480G is a pretty good budget PC. It's priced well for the g...
Bottom line The Acer Veriton X480G has much going for it in terms of its general performance, svelte figure, and general capabilities. It needs a tweak or two - such as more connection options, hard-drive space, or upgradability - to compete effectively against w...
70%
pcworld.com_techhive.com
Updated:
2011-10-30 01:04:27
The Acer Veriton X480G is a pretty good budget PC. At $599 (as of March 30, 2010), it's priced well for the general performance it delivers--but is it really an example of a solid value overall? When pitted against the $559 Gateway SX2840-01, the X480G...
Good Solid performance for its Wolfdale platform, Aboveaverage storage capacity...
Bad Limited upgradability...
Bottom line Acer’s Veriton X480G does a pretty good job of keeping up with the best budget PCs, but tough competition stands between this system and top honors...
60%
pcmag.com
Updated:
2013-11-08 01:03:02
The Acer Veriton VX480G-7600C ($599 list) is a compact business desktop PC with a little bit of expandability. It's got Intel Core 2 Duo power to keep your business going for a few years before it needs to be replaced, and is decently suited for the...
Good Compact. Runs quiet. Good price. Some expandability. 10 USB ports. Three year warranty.
Bad No vPro certification. No EPEAT certification. No unified recycling program. Some bloatware.
Bottom line The Acer Veriton VX480G-ED7600C is a compact desktop PC for your small to medium sized business. It's a good buy and suitable for smaller shops, but lack of Intel vPro certification will cause larger offices to look elsewhere...
70%