Acer Veriton M6610G, 3.1 GHz, Intel® Core™ i5, i5-2400, 2 GB, 320 GB, Windows 7 Professional
Acer Veriton M6610G. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Black