Acer logo

Acer Veriton S6610G Intel® Core™ i5 i5-2300 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6450 Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120770
Info modified on:
07 Oct 2024, 16:48:05
Short summary description Acer Veriton S6610G Intel® Core™ i5 i5-2300 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6450 Windows 7 Professional SFF PC Black:

Acer Veriton S6610G, 2.8 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD-RW, Windows 7 Professional

Long summary description Acer Veriton S6610G Intel® Core™ i5 i5-2300 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6450 Windows 7 Professional SFF PC Black:

Acer Veriton S6610G. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6450. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 300 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.