Acer logo

Acer Veriton M VM4610G-MO10W Intel® Core™ i3 i3-2120 3 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73797
Info modified on:
23 Jul 2024, 20:36:23
Short summary description Acer Veriton M VM4610G-MO10W Intel® Core™ i3 i3-2120 3 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

Acer Veriton M VM4610G-MO10W, 3.3 GHz, Intel® Core™ i3, 3 GB, 500 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Acer Veriton M VM4610G-MO10W Intel® Core™ i3 i3-2120 3 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

Acer Veriton M VM4610G-MO10W. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.