Acer logo

Acer Veriton M M4610G Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126103
Info modified on:
23 Jul 2024, 20:36:08
Short summary description Acer Veriton M M4610G Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black:

Acer Veriton M M4610G, 3.1 GHz, Intel® Core™ i3, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Acer Veriton M M4610G Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black:

Acer Veriton M M4610G. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.